☰
DC670A
DC670A
Active
Description:  LT3462ES6/LT3462AES6 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC670A Datasheet
History Price: $89.16
In Stock: 39840
DC670A vs DC611A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
1.2V, 1.5V
Current - Output
100mA
250mA, 250mA
Voltage - Input
5V
2.7V ~ 5.5V
Regulator Topology
SEPIC, Inverting
Buck
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3462
LTC3252
Power - Output
-
-