Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC670A
DC670A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3462ES6/LT3462AES6 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC670A Datasheet
History Price: $89.16
In Stock: 39840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC670A vs DC659A
Part No
DC670A
DC659A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
-5V
2.5V, 3.3V, 5V, 12V
Current - Output
100mA
3A, 2A, 400mA, 400mA
Voltage - Input
5V
25V ~ 60V
Regulator Topology
SEPIC, Inverting
Flyback
Frequency - Switching
1.2MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3462
LTC3806
Power - Output
-
22 W