☰
DC679A
DC679A
Active
Description:  BOARD DEMO FOR LT3463EDD
Manufacturer:  Analog Devices
Datasheet:   DC679A Datasheet
History Price: $118.88
In Stock: 32960
DC679A vs DC625A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
20V
3.3V
Current - Output
9mA, 13mA
1A
Voltage - Input
2.7V ~ 6V
2.4V ~ 5.5V
Regulator Topology
Boost, Inverting
Buck-Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3463
LTC3441
Power - Output
-
-