Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC679A
DC679A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3463EDD
Manufacturer:
Analog Devices
Datasheet:
DC679A Datasheet
History Price: $118.88
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC679A vs DC647A
Part No
DC679A
DC647A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
20V
12V, 12V
Current - Output
9mA, 13mA
300mA, 300mA
Voltage - Input
2.7V ~ 6V
5V, 10V ~ 16V
Regulator Topology
Boost, Inverting
Boost, SEPIC
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3463
LT3467
Power - Output
-
-