☰
DC679A
DC679A
Active
Description:  BOARD DEMO FOR LT3463EDD
Manufacturer:  Analog Devices
Datasheet:   DC679A Datasheet
History Price: $118.88
In Stock: 26640
DC679A vs DC698A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
20V
1.1V, 1.3V, 0.85V ~ 1.55V
Current - Output
9mA, 13mA
600mA, 50mA, 50mA
Voltage - Input
2.7V ~ 6V
2.5V ~ 5.5V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3463
LTC3445
Power - Output
-
-