☰
DC686A
DC686A
Active
Description:  BOARD DEMO FOR LTC3780EG
Manufacturer:  Analog Devices
Datasheet:   DC686A Datasheet
History Price: $178.32
In Stock: 19200
DC686A vs DC610A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
12V
1.8V, 3.3V
Current - Output
5A
15A, 15A
Voltage - Input
5V ~ 32V
36V ~ 72V
Regulator Topology
Buck-Boost
-
Frequency - Switching
400kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3780
LT3781, LT3804, LTC1693-1
Power - Output
-
-