☰
DC692A
DC692A
Active
Description:  BOARD DEMO FOR LTC3426ES6
Manufacturer:  Analog Devices
Datasheet:   DC692A Datasheet
History Price: $89.16
In Stock: 12320
DC692A vs DC610A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
5V
1.8V, 3.3V
Current - Output
800mA
15A, 15A
Voltage - Input
1.8V ~ 4.2V
36V ~ 72V
Regulator Topology
Boost
-
Frequency - Switching
1.2MHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3426ES6
LT3781, LT3804, LTC1693-1
Power - Output
-
-