Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC692A
DC692A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3426ES6
Manufacturer:
Analog Devices
Datasheet:
DC692A Datasheet
History Price: $89.16
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC692A vs DC670A
Part No
DC692A
DC670A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-5V
Current - Output
800mA
100mA
Voltage - Input
1.8V ~ 4.2V
5V
Regulator Topology
Boost
SEPIC, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3426ES6
LT3462
Power - Output
-
-