☰
DC692A
DC692A
Active
Description:  BOARD DEMO FOR LTC3426ES6
Manufacturer:  Analog Devices
Datasheet:   DC692A Datasheet
History Price: $89.16
In Stock: 12320
DC692A vs DC683A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
800mA
600mA
Voltage - Input
1.8V ~ 4.2V
3.3V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3426ES6
LT1935
Power - Output
-
-