☰
DC692A
DC692A
Active
Description:  BOARD DEMO FOR LTC3426ES6
Manufacturer:  Analog Devices
Datasheet:   DC692A Datasheet
History Price: $89.16
In Stock: 12320
DC692A vs DC698A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1.1V, 1.3V, 0.85V ~ 1.55V
Current - Output
800mA
600mA, 50mA, 50mA
Voltage - Input
1.8V ~ 4.2V
2.5V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3426ES6
LTC3445
Power - Output
-
-