☰
DC697A
DC697A
Active
Description:  BOARD EVAL FOR LT1943EFE
Manufacturer:  Analog Devices
Datasheet:   DC697A Datasheet
History Price: $178.32
In Stock: 25680
DC697A vs DC617A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
4, Non-Isolated
1, Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
2.5V
Current - Output
1.5A, 500mA, 50mA, 20mA
20A
Voltage - Input
4.5V ~ 8V
36V ~ 72V
Regulator Topology
Boost, Buck
Forward Converter
Frequency - Switching
1.2MHz
240Hz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1943
LT3781, LTC1698
Power - Output
-
-