☰
DC698A
DC698A
Active
Description:  LTC3445EUF - I2C CONTROLLABLE BU
Manufacturer:  Analog Devices
Datasheet:   DC698A Datasheet
History Price: Active
In Stock: 42940
DC698A vs DC620A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
1.1V, 1.3V, 0.85V ~ 1.55V
3.3V, 13V, 30V, -10V
Current - Output
600mA, 50mA, 50mA
2A, 500mA, 50mA, 30mA
Voltage - Input
2.5V ~ 5.5V
8V ~ 20V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3445
LT1943
Power - Output
-
-