☰
DC698A
DC698A
Active
Description:  LTC3445EUF - I2C CONTROLLABLE BU
Manufacturer:  Analog Devices
Datasheet:   DC698A Datasheet
History Price: Active
In Stock: 48560
DC698A vs DC649A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
1.1V, 1.3V, 0.85V ~ 1.55V
5V
Current - Output
600mA, 50mA, 50mA
2A
Voltage - Input
2.5V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
Flyback
Frequency - Switching
1.5MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3445
LTC3803
Power - Output
-
10 W