☰
DC700A
DC700A
Active
Description:  BOARD DEMO FOR LTC3428EDD
Manufacturer:  Analog Devices
Datasheet:   DC700A Datasheet
History Price: $148.6
In Stock: 41680
DC700A vs DC768A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V, 1.5V or 1.8V
Current - Output
2A
15A
Voltage - Input
1.8V ~ 4.5V
2.5V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
2.4MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3428
LTC3415
Power - Output
-
-