☰
DC701A
DC701A
Active
Description:  BOARD EVAL FOR LTC3407EDD
Manufacturer:  Analog Devices
Datasheet:   DC701A Datasheet
History Price: Active
In Stock: 34800
DC701A vs DC755A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
600mA, 600mA
1A
Voltage - Input
2.5V ~ 5.5V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1.5MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407
LTC3443
Power - Output
-
-