☰
DC702A
DC702A
Active
Description:  BOARD EVAL FOR LTC3406B-2ES5
Manufacturer:  Analog Devices
Datasheet:   DC702A Datasheet
History Price: $111.45
In Stock: 5760
DC702A vs DC761A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
600mA
150mA
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2.25MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3406B-2
LTC3204-5
Power - Output
-
-