☰
DC703A
DC703A
Active
Description:  BOARD DEMO FOR LTC3459ES6
Manufacturer:  Analog Devices
Datasheet:   DC703A Datasheet
History Price: $89.16
In Stock: 21040
DC703A vs DC774A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
8V
2.5V
Current - Output
40mA
10A
Voltage - Input
1.5V ~ 5.5V
5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3459
LTC3770
Power - Output
-
-