☰
DC755A
DC755A
Active
Description:  BOARD EVAL FOR LTC3443EDE
Manufacturer:  Analog Devices
Datasheet:   DC755A Datasheet
History Price: $178.32
In Stock: 42780
DC755A vs DC703A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
8V
Current - Output
1A
40mA
Voltage - Input
2.4V ~ 5.5V
1.5V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3443
LTC3459
Power - Output
-
-