☰
DC755A
DC755A
Active
Description:  BOARD EVAL FOR LTC3443EDE
Manufacturer:  Analog Devices
Datasheet:   DC755A Datasheet
History Price: $178.32
In Stock: 42780
DC755A vs DC725A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.5V or 1.8V
Current - Output
1A
7A
Voltage - Input
2.4V ~ 5.5V
2.375V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
600kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3443
LTC3415
Power - Output
-
-