☰
DC759A
DC759A
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC759A Datasheet
History Price: $208.03
In Stock: 15360
DC759A vs DC702A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V
Current - Output
20A
600mA
Voltage - Input
36V ~ 75V
2.5V ~ 5.5V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
300kHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952
LTC3406B-2
Power - Output
-
-