☰
DC759A
DC759A
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC759A Datasheet
History Price: $208.03
In Stock: 22880
DC759A vs DC728A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
7V
Current - Output
20A
800mA
Voltage - Input
36V ~ 75V
2V ~ 6V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952
LTC3458
Power - Output
-
-