☰
DC760A
DC760A
Active
Description:  BOARD EVAL FOR LT3472EDD
Manufacturer:  Analog Devices
Datasheet:   DC760A Datasheet
History Price: $118.88
In Stock: 10500
DC760A vs DC702A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, -8V
1.8V
Current - Output
65mA, 45mA
600mA
Voltage - Input
2.7V ~ 4.2V
2.5V ~ 5.5V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
1.1MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3472
LTC3406B-2
Power - Output
-
-