☰
DC768A
DC768A
Active
Description:  EVAL BOARD BUCK REG LTC3415
Manufacturer:  Analog Devices
Datasheet:   DC768A Datasheet
History Price: $148.6
In Stock: 31600
DC768A vs DC719A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
12V
Current - Output
15A
20A
Voltage - Input
2.5V ~ 5.5V
42V ~ 56V
Regulator Topology
Buck
Full-Bridge
Frequency - Switching
1.5MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3415
LT1431, LTC3723-1, LTC3901, LTC4440
Power - Output
-
-