☰
DC769A
DC769A
Active
Description:  BOARD EVAL FOR LTC3808EDE
Manufacturer:  Analog Devices
Datasheet:   DC769A Datasheet
History Price: $162.1
In Stock: 24720
DC769A vs DC761A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
5A
150mA
Voltage - Input
2.7V ~ 8V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3808
LTC3204-5
Power - Output
-
-