☰
DC769A
DC769A
Active
Description:  BOARD EVAL FOR LTC3808EDE
Manufacturer:  Analog Devices
Datasheet:   DC769A Datasheet
History Price: $162.1
In Stock: 35780
DC769A vs DC799A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
5A
1.2A
Voltage - Input
2.7V ~ 8V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
550kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3808
LTC3442
Power - Output
-
-