☰
DC774A
DC774A
Active
Description:  BOARD EVAL FOR LTC3770EUF
Manufacturer:  Analog Devices
Datasheet:   DC774A Datasheet
History Price: $148.6
In Stock: 10960
DC774A vs DC760A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V
15V, -8V
Current - Output
10A
65mA, 45mA
Voltage - Input
5V ~ 28V
2.7V ~ 4.2V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
250kHz
1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3770
LT3472
Power - Output
-
-