☰
DC774A
DC774A
Active
Description:  BOARD EVAL FOR LTC3770EUF
Manufacturer:  Analog Devices
Datasheet:   DC774A Datasheet
History Price: $148.6
In Stock: 10960
DC774A vs DC768A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
1.2V, 1.5V or 1.8V
Current - Output
10A
15A
Voltage - Input
5V ~ 28V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3770
LTC3415
Power - Output
-
-