☰
DC776A
DC776A
Active
Description:  BOARD EVAL FOR LTC3705EGN
Manufacturer:  Analog Devices
Datasheet:   DC776A Datasheet
History Price: $213.98
In Stock: 4080
DC776A vs DC703A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
8V
Current - Output
45A
40mA
Voltage - Input
36V ~ 72V
1.5V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
215kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3705, LTC3706
LTC3459
Power - Output
-
-