☰
DC776A
DC776A
Active
Description:  BOARD EVAL FOR LTC3705EGN
Manufacturer:  Analog Devices
Datasheet:   DC776A Datasheet
History Price: $213.98
In Stock: 4080
DC776A vs DC719A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.5V
12V
Current - Output
45A
20A
Voltage - Input
36V ~ 72V
42V ~ 56V
Regulator Topology
Forward Converter
Full-Bridge
Frequency - Switching
215kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3705, LTC3706
LT1431, LTC3723-1, LTC3901, LTC4440
Power - Output
-
-