☰
DC781A
DC781A
Active
Description:  BOARD DEMO FOR LTC3803ES6
Manufacturer:  Analog Devices
Datasheet:   DC781A Datasheet
History Price: $89.16
In Stock: 40320
DC781A vs DC725A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V, 1.5V or 1.8V
Current - Output
2A
7A
Voltage - Input
36V ~ 72V
2.375V ~ 5.5V
Regulator Topology
Flyback
Buck
Frequency - Switching
200kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3803
LTC3415
Power - Output
-
-