☰
DC793A
DC793A
Active
Description:  BOARD EVAL FOR LTC3709EUH
Manufacturer:  Analog Devices
Datasheet:   DC793A Datasheet
History Price: $162.1
In Stock: 33440
DC793A vs DC700A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
3.3V or 5V
Current - Output
30A
2A
Voltage - Input
7V ~ 24V
1.8V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
310kHz
2.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3709
LTC3428
Power - Output
-
-