☰
DC799A
DC799A
Active
Description:  BOARD EVAL FOR LTC3442EDE
Manufacturer:  Analog Devices
Datasheet:   DC799A Datasheet
History Price: $118.88
In Stock: 39960
DC799A vs DC702A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V
Current - Output
1.2A
600mA
Voltage - Input
2.4V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3442
LTC3406B-2
Power - Output
-
-