Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC805A
DC805A
Active
LED Driver Evaluation Boards
Description:
BOARD EVAL FOR LTC3216EDE
Manufacturer:
Analog Devices
Datasheet:
DC805A Datasheet
History Price: $118.88
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC805A vs DC841A
Part No
DC805A
DC841A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
200mA
330mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
36V
Features
-
-
Voltage - Input
2.9V ~ 4.4V
2.7V ~ 16V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3216
LT3477