☰
DC822A
DC822A
Active
Description:  LTC3548EDD - DUAL SYNCHRONOUS ST
Manufacturer:  Analog Devices
Datasheet:   DC822A Datasheet
History Price: $111.45
In Stock: 49040
DC822A vs DC833A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 2.5V
0.4V ~ 2.6V
Current - Output
800mA, 400mA
1.5A
Voltage - Input
2.5V ~ 5.5V
1.14V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3548
LTC3026
Power - Output
-
-