Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC822A
DC822A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3548EDD - DUAL SYNCHRONOUS ST
Manufacturer:
Analog Devices
Datasheet:
DC822A Datasheet
History Price: $111.45
In Stock: 49040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC822A vs DC893A
Part No
DC822A
DC893A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 2.5V
1.2V, 1.5V, 1.8V
Current - Output
800mA, 400mA
400mA, 300mA, 300mA
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3548
LTC3446
Power - Output
-
-