☰
DC825A
DC825A
Active
Description:  BOARD EVAL FOR LT1936EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC825A Datasheet
History Price: $89.16
In Stock: 28400
DC825A vs DC840A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V
Current - Output
1.2A
600mA
Voltage - Input
4.5V ~ 36V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1936
LTC3448
Power - Output
-
-