☰
DC828A
DC828A
Active
Description:  BOARD DEMO FOR LTC3409EDD
Manufacturer:  Analog Devices
Datasheet:   DC828A Datasheet
History Price: $89.16
In Stock: 21520
DC828A vs DC801A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
-8V, -15V
Current - Output
600mA
40mA, 30mA
Voltage - Input
1.6V ~ 5.5V
2.7V ~ 12V
Regulator Topology
Buck
Inverting
Frequency - Switching
2.6MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3409
LT3483
Power - Output
-
-