☰
DC828A
DC828A
Active
Description:  BOARD DEMO FOR LTC3409EDD
Manufacturer:  Analog Devices
Datasheet:   DC828A Datasheet
History Price: $89.16
In Stock: 21520
DC828A vs DC849A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V or 5V
Current - Output
600mA
250mA
Voltage - Input
1.6V ~ 5.5V
1.8V ~ 4.2V
Regulator Topology
Buck
Boost
Frequency - Switching
2.6MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3409
LTC3499
Power - Output
-
-