☰
DC829A
DC829A
Active
Description:  BOARD EVAL FOR LTC3776EUF
Manufacturer:  Analog Devices
Datasheet:   DC829A Datasheet
History Price: $222.89
In Stock: 14640
DC829A vs DC828A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 2.5V
1.2V
Current - Output
5A, 5A
600mA
Voltage - Input
2.75V ~ 8V
1.6V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
2.6MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3776
LTC3409
Power - Output
-
-