☰
DC830A
DC830A
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC830A Datasheet
History Price: $260.05
In Stock: 7760
DC830A vs DC894C-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
40A
5A
Voltage - Input
36V ~ 75V
36V ~ 72V
Regulator Topology
Buck
Flyback
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952-1
LT3825
Power - Output
-
-