☰
DC830A
DC830A
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC830A Datasheet
History Price: $260.05
In Stock: 26240
DC830A vs DC899A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
3.3V
2.5V, 3.3V
Current - Output
40A
5A, 5A
Voltage - Input
36V ~ 75V
4.5V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952-1
LTC3728
Power - Output
-
-