☰
DC840A
DC840A
Active
Description:  LTC3488EDD - VIN=2.5V-5.5V, VOUT
Manufacturer:  Analog Devices
Datasheet:   DC840A Datasheet
History Price: Active
In Stock: 44000
DC840A vs DC822A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
1.2V, 2.5V
Current - Output
600mA
800mA, 400mA
Voltage - Input
2.5V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3448
LTC3548
Power - Output
-
-