Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC840A
DC840A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3488EDD - VIN=2.5V-5.5V, VOUT
Manufacturer:
Analog Devices
Datasheet:
DC840A Datasheet
History Price: Active
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC840A vs DC862A-C
Part No
DC840A
DC862A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3V
Current - Output
600mA
60mA
Voltage - Input
2.5V ~ 5.5V
1.8V ~ 3.8V
Regulator Topology
Buck
Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3448
LTC3221
Power - Output
-
-