☰
DC840A
DC840A
Active
Description:  LTC3488EDD - VIN=2.5V-5.5V, VOUT
Manufacturer:  Analog Devices
Datasheet:   DC840A Datasheet
History Price: Active
In Stock: 44000
DC840A vs DC878A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
600mA
900mA
Voltage - Input
2.5V ~ 5.5V
2V ~ 5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3448
LTC3458L
Power - Output
-
-