Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC841A
DC841A
Active
LED Driver Evaluation Boards
Description:
BOARD DEMO FOR LT3477EFE
Manufacturer:
Analog Devices
Datasheet:
DC841A Datasheet
History Price: $118.88
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC841A vs DC875B
Part No
DC841A
DC875B
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
330mA
1A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
36V
-
Features
-
Dimmable
Voltage - Input
2.7V ~ 16V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3477
LTC3454