☰
DC856A
DC856A
Active
Description:  LTC3427EDC - 500MA SYNCH, BOOST
Manufacturer:  Analog Devices
Datasheet:   DC856A Datasheet
History Price: $118.88
In Stock: 30240
DC856A vs DC801A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
-8V, -15V
Current - Output
180mA
40mA, 30mA
Voltage - Input
1.8V ~ 3.6V
2.7V ~ 12V
Regulator Topology
Boost
Inverting
Frequency - Switching
1.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3427
LT3483
Power - Output
-
-