Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC856A
DC856A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3427EDC - 500MA SYNCH, BOOST
Manufacturer:
Analog Devices
Datasheet:
DC856A Datasheet
History Price: $118.88
In Stock: 30240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC856A vs DC825A
Part No
DC856A
DC825A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V or 5V
Current - Output
180mA
1.2A
Voltage - Input
1.8V ~ 3.6V
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
1.25MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3427
LT1936
Power - Output
-
-