☰
DC856A
DC856A
Active
Description:  LTC3427EDC - 500MA SYNCH, BOOST
Manufacturer:  Analog Devices
Datasheet:   DC856A Datasheet
History Price: $118.88
In Stock: 30240
DC856A vs DC862A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
180mA
60mA
Voltage - Input
1.8V ~ 3.6V
1.8V ~ 4.4V
Regulator Topology
Boost
Boost
Frequency - Switching
1.25MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3427
LTC3221-3.3
Power - Output
-
-