☰
DC862A-A
DC862A-A
Active
Description:  BOARD EVAL FOR LTC3221EDC
Manufacturer:  Analog Devices
Datasheet:   DC862A-A Datasheet
History Price: $89.16
In Stock: 16480
DC862A-A vs DC883A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
25V
Current - Output
60mA
80mA
Voltage - Input
1.8V ~ 4.4V
3V ~ 4.2V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3221-3.3
LT3473
Power - Output
-
-