☰
DC862A-A
DC862A-A
Active
Description:  BOARD EVAL FOR LTC3221EDC
Manufacturer:  Analog Devices
Datasheet:   DC862A-A Datasheet
History Price: $89.16
In Stock: 16480
DC862A-A vs DC897A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
60mA
1.2A
Voltage - Input
1.8V ~ 4.4V
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
750kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3221-3.3
LT3493
Power - Output
-
-